Murata Power Solutions Fixed Inductors 38L142C

Description
1.4µH Unshielded Wirewound Inductor 12A 3.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.4µH Unshielded Wirewound Inductor 12A 3.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2521-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2521-2-ND
Fixed Inductors 811-2521-2-ND
1.4µH Unshielded Wirewound Inductor 12A 3.7mOhm Max Nonstandard

1.4µH Unshielded Wirewound Inductor 12A 3.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.4Uh, 12A, 20%, Smd; Inductance Murata Power Solutions - 59T0262 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.4Uh, 12A, 20%, Smd; Inductance Murata Power Solutions
59T0262
Inductor, 1.4Uh, 12A, 20%, Smd; Inductance Murata Power Solutions 59T0262
INDUCTOR, 1.4UH, 12A, 20%, SMD; Inductance:1.4µH; RMS Current (Irms):12A; Inductor Construction:Unshiel ded; Saturation Current (Isat):15A; Product Range:3800 Series; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.4UH, 12A, 20%, SMD; Inductance:1.4µH; RMS Current (Irms):12A; Inductor Construction:Unshielded; Saturation Current (Isat):15A; Product Range:3800 Series; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2521-2-ND 59T0262
Product Name Fixed Inductors Inductor, 1.4Uh, 12A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details