Murata Power Solutions Fixed Inductors 38H301C

Description
300nH Unshielded Wirewound Inductor 16A 2.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
300nH Unshielded Wirewound Inductor 16A 2.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2538-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2538-2-ND
Fixed Inductors 811-2538-2-ND
300nH Unshielded Wirewound Inductor 16A 2.2mOhm Max Nonstandard

300nH Unshielded Wirewound Inductor 16A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 300Nh, 16A, 30%, Smd; Inductance Murata Power Solutions - 59T0258 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 300Nh, 16A, 30%, Smd; Inductance Murata Power Solutions
59T0258
Inductor, 300Nh, 16A, 30%, Smd; Inductance Murata Power Solutions 59T0258
INDUCTOR, 300NH, 16A, 30%, SMD; Inductance:300nH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):32A; Product Range:3800 Series; DC Resistance Max:0.0022ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 300NH, 16A, 30%, SMD; Inductance:300nH; RMS Current (Irms):16A; Inductor Construction:Unshielded; Saturation Current (Isat):32A; Product Range:3800 Series; DC Resistance Max:0.0022ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2538-2-ND 59T0258
Product Name Fixed Inductors Inductor, 300Nh, 16A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details