Murata Power Solutions Fixed Inductors 38H152C

Description
1.5µH Unshielded Wirewound Inductor 7.2A 9.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 7.2A 9.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2542-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2542-2-ND
Fixed Inductors 811-2542-2-ND
1.5µH Unshielded Wirewound Inductor 7.2A 9.5mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 7.2A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 7.2A, 20%, Smd; Inductance Murata Power Solutions - 59T0255 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 7.2A, 20%, Smd; Inductance Murata Power Solutions
59T0255
Inductor, 1.5Uh, 7.2A, 20%, Smd; Inductance Murata Power Solutions 59T0255
INDUCTOR, 1.5UH, 7.2A, 20%, SMD; Inductance:1.5µH; RMS Current (Irms):7.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):14A; Product Range:3800 Series; DC Resistance Max:0.0095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, 7.2A, 20%, SMD; Inductance:1.5µH; RMS Current (Irms):7.2A; Inductor Construction:Unshielded; Saturation Current (Isat):14A; Product Range:3800 Series; DC Resistance Max:0.0095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2542-2-ND 59T0255
Product Name Fixed Inductors Inductor, 1.5Uh, 7.2A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details