Murata Power Solutions Fixed Inductors 38H151C

Description
150nH Unshielded Wirewound Inductor 18A 1.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 18A 1.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2537-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2537-2-ND
Fixed Inductors 811-2537-2-ND
150nH Unshielded Wirewound Inductor 18A 1.9mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 18A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Nh, 18A, 30%, Smd; Inductance Murata Power Solutions - 59T0254 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 18A, 30%, Smd; Inductance Murata Power Solutions
59T0254
Inductor, 150Nh, 18A, 30%, Smd; Inductance Murata Power Solutions 59T0254
INDUCTOR, 150NH, 18A, 30%, SMD; Inductance:150nH; RMS Current (Irms):18A; Inductor Construction:Unshiel ded; Saturation Current (Isat):38A; Product Range:3800 Series; DC Resistance Max:0.0019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 150NH, 18A, 30%, SMD; Inductance:150nH; RMS Current (Irms):18A; Inductor Construction:Unshielded; Saturation Current (Isat):38A; Product Range:3800 Series; DC Resistance Max:0.0019ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2537-2-ND 59T0254
Product Name Fixed Inductors Inductor, 150Nh, 18A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers