Murata Power Solutions Fixed Inductors 37951C

Description
950nH Unshielded Wirewound Inductor 18A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
950nH Unshielded Wirewound Inductor 18A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2512-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2512-6-ND
Fixed Inductors 811-2512-6-ND
950nH Unshielded Wirewound Inductor 18A 1.3mOhm Max Nonstandard

950nH Unshielded Wirewound Inductor 18A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2512-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2512-2-ND
Fixed Inductors 811-2512-2-ND
950nH Unshielded Wirewound Inductor 18A 1.3mOhm Max Nonstandard

950nH Unshielded Wirewound Inductor 18A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2512-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2512-1-ND
Fixed Inductors 811-2512-1-ND
950nH Unshielded Wirewound Inductor 18A 1.3mOhm Max Nonstandard

950nH Unshielded Wirewound Inductor 18A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 950Nh, 18A, 20%, Smd; Inductance Murata Power Solutions - 59T0252 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 950Nh, 18A, 20%, Smd; Inductance Murata Power Solutions
59T0252
Inductor, 950Nh, 18A, 20%, Smd; Inductance Murata Power Solutions 59T0252
INDUCTOR, 950NH, 18A, 20%, SMD; Inductance:950nH; RMS Current (Irms):18A; Inductor Construction:Unshiel ded; Saturation Current (Isat):25A; Product Range:3700 Series; DC Resistance Max:0.0013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 950NH, 18A, 20%, SMD; Inductance:950nH; RMS Current (Irms):18A; Inductor Construction:Unshielded; Saturation Current (Isat):25A; Product Range:3700 Series; DC Resistance Max:0.0013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2512-6-ND 59T0252
Product Name Fixed Inductors Inductor, 950Nh, 18A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers