Murata Power Solutions Fixed Inductors 37392C

Description
3.9µH Unshielded Wirewound Inductor 10A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 10A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2518-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2518-2-ND
Fixed Inductors 811-2518-2-ND
3.9µH Unshielded Wirewound Inductor 10A 4.2mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 10A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-2518-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2518-1-ND
Fixed Inductors 811-2518-1-ND
3.9µH Unshielded Wirewound Inductor 10A 4.2mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 10A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.9Uh, 10A, 10%, Smd; Inductance Murata Power Solutions - 59T0250 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, 10A, 10%, Smd; Inductance Murata Power Solutions
59T0250
Inductor, 3.9Uh, 10A, 10%, Smd; Inductance Murata Power Solutions 59T0250
INDUCTOR, 3.9UH, 10A, 10%, SMD; Inductance:3.9µH; RMS Current (Irms):10A; Inductor Construction:Unshiel ded; Saturation Current (Isat):12A; Product Range:3700 Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.9UH, 10A, 10%, SMD; Inductance:3.9µH; RMS Current (Irms):10A; Inductor Construction:Unshielded; Saturation Current (Isat):12A; Product Range:3700 Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2518-2-ND 59T0250
Product Name Fixed Inductors Inductor, 3.9Uh, 10A, 10%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details