Murata Power Solutions Fixed Inductors 37242C

Description
2.4µH Unshielded Wirewound Inductor 12A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.4µH Unshielded Wirewound Inductor 12A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2516-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2516-2-ND
Fixed Inductors 811-2516-2-ND
2.4µH Unshielded Wirewound Inductor 12A 3mOhm Max Nonstandard

2.4µH Unshielded Wirewound Inductor 12A 3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.4Uh, 12A, 10%, Smd; Inductance Murata Power Solutions - 59T0247 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.4Uh, 12A, 10%, Smd; Inductance Murata Power Solutions
59T0247
Inductor, 2.4Uh, 12A, 10%, Smd; Inductance Murata Power Solutions 59T0247
INDUCTOR, 2.4UH, 12A, 10%, SMD; Inductance:2.4µH; RMS Current (Irms):12A; Inductor Construction:Unshiel ded; Saturation Current (Isat):16.5A; Product Range:3700 Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 2.4UH, 12A, 10%, SMD; Inductance:2.4µH; RMS Current (Irms):12A; Inductor Construction:Unshielded; Saturation Current (Isat):16.5A; Product Range:3700 Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2516-2-ND 59T0247
Product Name Fixed Inductors Inductor, 2.4Uh, 12A, 10%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details