Murata Power Solutions Fixed Inductors 37222C

Description
2.2µH Unshielded Wirewound Inductor 11.5A 4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 11.5A 4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2515-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2515-2-ND
Fixed Inductors 811-2515-2-ND
2.2µH Unshielded Wirewound Inductor 11.5A 4mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 11.5A 4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 11.5A, 10%, Smd; Inductance Murata Power Solutions - 59T0246 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 11.5A, 10%, Smd; Inductance Murata Power Solutions
59T0246
Inductor, 2.2Uh, 11.5A, 10%, Smd; Inductance Murata Power Solutions 59T0246
INDUCTOR, 2.2UH, 11.5A, 10%, SMD; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):15A; Product Range:3700 Series; DC Resistance Max:0.004ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 11.5A, 10%, SMD; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Unshielded; Saturation Current (Isat):15A; Product Range:3700 Series; DC Resistance Max:0.004ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2515-2-ND 59T0246
Product Name Fixed Inductors Inductor, 2.2Uh, 11.5A, 10%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details