Murata Power Solutions Fixed Inductors 37112C

Description
1.1µH Unshielded Wirewound Inductor 14.5A 2.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.1µH Unshielded Wirewound Inductor 14.5A 2.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2513-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2513-2-ND
Fixed Inductors 811-2513-2-ND
1.1µH Unshielded Wirewound Inductor 14.5A 2.2mOhm Max Nonstandard

1.1µH Unshielded Wirewound Inductor 14.5A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.1Uh, 14.5A, 10%, Smd; Inductance Murata Power Solutions - 59T0244 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.1Uh, 14.5A, 10%, Smd; Inductance Murata Power Solutions
59T0244
Inductor, 1.1Uh, 14.5A, 10%, Smd; Inductance Murata Power Solutions 59T0244
INDUCTOR, 1.1UH, 14.5A, 10%, SMD; Inductance:1.1µH; RMS Current (Irms):14.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):20A; Product Range:3700 Series; DC Resistance Max:0.0022ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1.1UH, 14.5A, 10%, SMD; Inductance:1.1µH; RMS Current (Irms):14.5A; Inductor Construction:Unshielded; Saturation Current (Isat):20A; Product Range:3700 Series; DC Resistance Max:0.0022ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2513-2-ND 59T0244
Product Name Fixed Inductors Inductor, 1.1Uh, 14.5A, 10%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers