Murata Power Solutions Fixed Inductors 36601C

Description
600nH Unshielded Wirewound Inductor 12.5A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
600nH Unshielded Wirewound Inductor 12.5A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1252-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1252-2-ND
Fixed Inductors 811-1252-2-ND
600nH Unshielded Wirewound Inductor 12.5A 5mOhm Max Nonstandard

600nH Unshielded Wirewound Inductor 12.5A 5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 36601C
763404-36601C
Fixed Inductors - 36601C 763404-36601C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 763404-36601C Series: 3600 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 12.5A Shielding: Unshielded Inductance: 600nH Mounting: SMD Tolerance: ±25% Family Name: 3600 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5 mOhm Max Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Height - Seated (Maximum): 0.165" (4.20mm) Alternative Parts (Cross-Reference): NPIM74BR56MTRF; SRP7030-R56FM; SRP6540-R56M; ; Introduction Date: June 27, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 763404-36601C
Series: 3600
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 12.5A
Shielding: Unshielded
Inductance: 600nH
Mounting: SMD
Tolerance: ±25%
Family Name: 3600
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5 mOhm Max
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Height - Seated (Maximum): 0.165" (4.20mm)
Alternative Parts (Cross-Reference): NPIM74BR56MTRF; SRP7030-R56FM; SRP6540-R56M; ;
Introduction Date: June 27, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 36601C
1128314-36601C
Fixed Inductors - 36601C 1128314-36601C
Manufacturer: Murata Electronics North America Win Source Part Number: 1128314-36601C Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1128314-36601C
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now
SMD 12.5A 5 MOHM Inductor and Choke - 71-36601C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12.5A 5 MOHM Inductor and Choke
71-36601C
SMD 12.5A 5 MOHM Inductor and Choke 71-36601C
FIXED IND 600NH 12.5A 5 MOHM SMD Product overview: 36601C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.5A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12.5A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36601C can be used for catalog matching and distributor lookup.

FIXED IND 600NH 12.5A 5 MOHM SMD Product overview: 36601C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.5A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12.5A, 5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36601C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 600NH 12.5A 5 MOHM SMD - 540-36601C - Utmel Electronic Limited
Hong Kong, China
FIXED IND 600NH 12.5A 5 MOHM SMD
540-36601C
FIXED IND 600NH 12.5A 5 MOHM SMD 540-36601C
FIXED IND 600NH 12.5A 5 MOHM SMD

FIXED IND 600NH 12.5A 5 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1252-2-ND 763404-36601C 1128314-36601C 71-36601C 540-36601C
Product Name Fixed Inductors Fixed Inductors - 36601C Fixed Inductors - 36601C SMD 12.5A 5 MOHM Inductor and Choke FIXED IND 600NH 12.5A 5 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details