Murata Power Solutions Fixed Inductors 36401C

Description
400nH Unshielded Wirewound Inductor 14.5A 4mOhm Max Nonstandard
Request a Quote Datasheet
Description
400nH Unshielded Wirewound Inductor 14.5A 4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1250-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1250-1-ND
Fixed Inductors 811-1250-1-ND
400nH Unshielded Wirewound Inductor 14.5A 4mOhm Max Nonstandard

400nH Unshielded Wirewound Inductor 14.5A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1250-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1250-2-ND
Fixed Inductors 811-1250-2-ND
400nH Unshielded Wirewound Inductor 14.5A 4mOhm Max Nonstandard

400nH Unshielded Wirewound Inductor 14.5A 4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 400Nh, 14.5A, 25%, Smd; Inductance Murata Power Solutions - 12N4174 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 400Nh, 14.5A, 25%, Smd; Inductance Murata Power Solutions
12N4174
Inductor, 400Nh, 14.5A, 25%, Smd; Inductance Murata Power Solutions 12N4174
INDUCTOR, 400NH, 14.5A, 25%, SMD; Inductance:400nH; RMS Current (Irms):14.5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:3600 Series; DC Resistance Max:0.004ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

INDUCTOR, 400NH, 14.5A, 25%, SMD; Inductance:400nH; RMS Current (Irms):14.5A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:3600 Series; DC Resistance Max:0.004ohm; Inductance Tolerance:± 25% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1250-1-ND 12N4174
Product Name Fixed Inductors Inductor, 400Nh, 14.5A, 25%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details