Murata Power Solutions Fixed Inductors 34L154C

Description
150µH Shielded Wirewound Inductor 180mA 6.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 180mA 6.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 34L154C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
34L154C-ND
Fixed Inductors 34L154C-ND
150µH Shielded Wirewound Inductor 180mA 6.1Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 180mA 6.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 34L154C-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details