Murata Power Solutions Fixed Inductors 34222C

Description
2.2µH Shielded Wirewound Inductor 1.7A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.7A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 34222C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
34222C-ND
Fixed Inductors 34222C-ND
2.2µH Shielded Wirewound Inductor 1.7A 50mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.7A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 1.7A, 30%, Smd; Inductance Murata Power Solutions - 12N4153 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.7A, 30%, Smd; Inductance Murata Power Solutions
12N4153
Inductor, 2.2Uh, 1.7A, 30%, Smd; Inductance Murata Power Solutions 12N4153
INDUCTOR, 2.2UH, 1.7A, 30%, SMD; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:3400 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.7A, 30%, SMD; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:3400 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 34222C-ND 12N4153
Product Name Fixed Inductors Inductor, 2.2Uh, 1.7A, 30%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Surface Mount Inductors - 2125954 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details