Murata Power Solutions Fixed Inductors 33471C

Description
470µH Unshielded Toroidal Inductor 1.1A 152mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
470µH Unshielded Toroidal Inductor 1.1A 152mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1238-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1238-ND
Fixed Inductors 811-1238-ND
470µH Unshielded Toroidal Inductor 1.1A 152mOhm Max Radial, Vertical, 4 Leads (Open)

470µH Unshielded Toroidal Inductor 1.1A 152mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 470Uh 1.1A 15% 29.5Mhz; Product Range Murata Power Solutions - 12N4128 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 470Uh 1.1A 15% 29.5Mhz; Product Range Murata Power Solutions
12N4128
Toroidal Inductor 470Uh 1.1A 15% 29.5Mhz; Product Range Murata Power Solutions 12N4128
TOROIDAL INDUCTOR 470UH 1.1A 15% 29.5MHZ; Product Range:3300 Series; Inductance:470µH; RMS Current (Irms):1.1A; DC Resistance Max:0.152ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR 470UH 1.1A 15% 29.5MHZ; Product Range:3300 Series; Inductance:470µH; RMS Current (Irms):1.1A; DC Resistance Max:0.152ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1238-ND 12N4128
Product Name Fixed Inductors Toroidal Inductor 470Uh 1.1A 15% 29.5Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details