Murata Power Solutions Fixed Inductors 33151C

Description
150µH Unshielded Toroidal Inductor 2A 84mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
150µH Unshielded Toroidal Inductor 2A 84mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1232-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1232-ND
Fixed Inductors 811-1232-ND
150µH Unshielded Toroidal Inductor 2A 84mOhm Max Radial, Vertical, 4 Leads (Open)

150µH Unshielded Toroidal Inductor 2A 84mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 150Uh, 2A 15% 24.9Mhz; Product Range Murata Power Solutions - 12N4122 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 150Uh, 2A 15% 24.9Mhz; Product Range Murata Power Solutions
12N4122
Toroidal Inductor, 150Uh, 2A 15% 24.9Mhz; Product Range Murata Power Solutions 12N4122
TOROIDAL INDUCTOR, 150UH, 2A 15% 24.9MHZ; Product Range:3300 Series; Inductance:150µH; RMS Current (Irms):2A; DC Resistance Max:0.084ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 150UH, 2A 15% 24.9MHZ; Product Range:3300 Series; Inductance:150µH; RMS Current (Irms):2A; DC Resistance Max:0.084ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Uh, 15%2A Th Toroid; Product Range Murata Power Solutions - 76T3186 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 15%2A Th Toroid; Product Range Murata Power Solutions
76T3186
Inductor, 150Uh, 15%2A Th Toroid; Product Range Murata Power Solutions 76T3186
INDUCTOR, 150UH, 15%2A TH TOROID; Product Range:3300 Series; Inductance:150µH; RMS Current (Irms):2A; DC Resistance Max:0.084ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); DC Current Rating:2A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 150UH, 15%2A TH TOROID; Product Range:3300 Series; Inductance:150µH; RMS Current (Irms):2A; DC Resistance Max:0.084ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); DC Current Rating:2A; Inductor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1232-ND 12N4122
Product Name Fixed Inductors Toroidal Inductor, 150Uh, 2A 15% 24.9Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details