Murata Power Solutions Fixed Inductors 33102C

Description
1mH Unshielded Toroidal Inductor 760mA 221mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
1mH Unshielded Toroidal Inductor 760mA 221mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1230-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1230-ND
Fixed Inductors 811-1230-ND
1mH Unshielded Toroidal Inductor 760mA 221mOhm Max Radial, Vertical, 4 Leads (Open)

1mH Unshielded Toroidal Inductor 760mA 221mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 1000Uh 760Ma 15% 34Mhz; Product Range Murata Power Solutions - 12N4120 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 1000Uh 760Ma 15% 34Mhz; Product Range Murata Power Solutions
12N4120
Toroidal Inductor 1000Uh 760Ma 15% 34Mhz; Product Range Murata Power Solutions 12N4120
TOROIDAL INDUCTOR 1000UH 760MA 15% 34MHZ; Product Range:3300 Series; Inductance:1mH; RMS Current (Irms):760mA; DC Resistance Max:0.221ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR 1000UH 760MA 15% 34MHZ; Product Range:3300 Series; Inductance:1mH; RMS Current (Irms):760mA; DC Resistance Max:0.221ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1230-ND 12N4120
Product Name Fixed Inductors Toroidal Inductor 1000Uh 760Ma 15% 34Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers