Murata Power Solutions Fixed Inductors 33101C

Description
100µH Unshielded Toroidal Inductor 2.4A 70mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
100µH Unshielded Toroidal Inductor 2.4A 70mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1229-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1229-ND
Fixed Inductors 811-1229-ND
100µH Unshielded Toroidal Inductor 2.4A 70mOhm Max Radial, Vertical, 4 Leads (Open)

100µH Unshielded Toroidal Inductor 2.4A 70mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 100Uh 2.4A 15% 23.7Mhz; Product Range Murata Power Solutions - 12N4119 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 100Uh 2.4A 15% 23.7Mhz; Product Range Murata Power Solutions
12N4119
Toroidal Inductor 100Uh 2.4A 15% 23.7Mhz; Product Range Murata Power Solutions 12N4119
TOROIDAL INDUCTOR 100UH 2.4A 15% 23.7MHZ; Product Range:3300 Series; Inductance:100µH; RMS Current (Irms):2.4A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR 100UH 2.4A 15% 23.7MHZ; Product Range:3300 Series; Inductance:100µH; RMS Current (Irms):2.4A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1229-ND 12N4119
Product Name Fixed Inductors Toroidal Inductor 100Uh 2.4A 15% 23.7Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details