Murata Power Solutions Fixed Inductors 33100C

Description
10µH Unshielded Toroidal Inductor 7.6A 20mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
10µH Unshielded Toroidal Inductor 7.6A 20mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1228-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1228-ND
Fixed Inductors 811-1228-ND
10µH Unshielded Toroidal Inductor 7.6A 20mOhm Max Radial, Vertical, 4 Leads (Open)

10µH Unshielded Toroidal Inductor 7.6A 20mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor, 10Uh, 7.6A, 15% 68Mhz; Product Range Murata Power Solutions - 12N4118 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 10Uh, 7.6A, 15% 68Mhz; Product Range Murata Power Solutions
12N4118
Toroidal Inductor, 10Uh, 7.6A, 15% 68Mhz; Product Range Murata Power Solutions 12N4118
TOROIDAL INDUCTOR, 10UH, 7.6A, 15% 68MHZ; Product Range:3300 Series; Inductance:10µH; RMS Current (Irms):7.6A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

TOROIDAL INDUCTOR, 10UH, 7.6A, 15% 68MHZ; Product Range:3300 Series; Inductance:10µH; RMS Current (Irms):7.6A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm; Series:3300 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1228-ND 12N4118
Product Name Fixed Inductors Toroidal Inductor, 10Uh, 7.6A, 15% 68Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details