Murata Power Solutions Fixed Inductors 32330C

Description
33µH Unshielded Toroidal Inductor 2.5A 36mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
33µH Unshielded Toroidal Inductor 2.5A 36mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1222-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1222-ND
Fixed Inductors 811-1222-ND
33µH Unshielded Toroidal Inductor 2.5A 36mOhm Max Radial, Vertical, 4 Leads (Open)

33µH Unshielded Toroidal Inductor 2.5A 36mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Inductor, 33Uh, 2.5A, 15%, 28Mhz, Radial Leaded; Product Range Murata Power Solutions - 12N4112 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 2.5A, 15%, 28Mhz, Radial Leaded; Product Range Murata Power Solutions
12N4112
Inductor, 33Uh, 2.5A, 15%, 28Mhz, Radial Leaded; Product Range Murata Power Solutions 12N4112
INDUCTOR, 33UH, 2.5A, 15%, 28MHZ, RADIAL LEADED; Product Range:3200 Series; Inductance:33µH; RMS Current (Irms):2.5A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes

INDUCTOR, 33UH, 2.5A, 15%, 28MHZ, RADIAL LEADED; Product Range:3200 Series; Inductance:33µH; RMS Current (Irms):2.5A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1222-ND 12N4112
Product Name Fixed Inductors Inductor, 33Uh, 2.5A, 15%, 28Mhz, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details