Murata Power Solutions Fixed Inductors 32221C

Description
220µH Unshielded Toroidal Inductor 960mA 141mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
220µH Unshielded Toroidal Inductor 960mA 141mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1221-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1221-ND
Fixed Inductors 811-1221-ND
220µH Unshielded Toroidal Inductor 960mA 141mOhm Max Radial, Vertical, 4 Leads (Open)

220µH Unshielded Toroidal Inductor 960mA 141mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 220Uh 960Ma 15% 2.8Mhz; Product Range Murata Power Solutions - 12N4111 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 220Uh 960Ma 15% 2.8Mhz; Product Range Murata Power Solutions
12N4111
Toroidal Inductor 220Uh 960Ma 15% 2.8Mhz; Product Range Murata Power Solutions 12N4111
TOROIDAL INDUCTOR 220UH 960MA 15% 2.8MHZ; Product Range:3200 Series; Inductance:220µH; RMS Current (Irms):960mA; DC Resistance Max:0.141ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

TOROIDAL INDUCTOR 220UH 960MA 15% 2.8MHZ; Product Range:3200 Series; Inductance:220µH; RMS Current (Irms):960mA; DC Resistance Max:0.141ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1221-ND 12N4111
Product Name Fixed Inductors Toroidal Inductor 220Uh 960Ma 15% 2.8Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers