Murata Power Solutions Fixed Inductors 32102C

Description
1mH Unshielded Toroidal Inductor 450mA 568mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
1mH Unshielded Toroidal Inductor 450mA 568mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1217-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1217-ND
Fixed Inductors 811-1217-ND
1mH Unshielded Toroidal Inductor 450mA 568mOhm Max Radial, Vertical, 4 Leads (Open)

1mH Unshielded Toroidal Inductor 450mA 568mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Inductor, 1Mh, 0.45A Th Toroid; Product Range Murata Power Solutions - 76T3168 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 0.45A Th Toroid; Product Range Murata Power Solutions
76T3168
Inductor, 1Mh, 0.45A Th Toroid; Product Range Murata Power Solutions 76T3168
INDUCTOR, 1MH, 0.45A TH TOROID; Product Range:3200 Series; Inductance:1mH; RMS Current (Irms):450mA; DC Resistance Max:0.568ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); DC Current Rating:450mA; Inductor Case RoHS Compliant: Yes

INDUCTOR, 1MH, 0.45A TH TOROID; Product Range:3200 Series; Inductance:1mH; RMS Current (Irms):450mA; DC Resistance Max:0.568ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); DC Current Rating:450mA; Inductor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1217-ND 76T3168
Product Name Fixed Inductors Inductor, 1Mh, 0.45A Th Toroid; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details