Murata Power Solutions Chassis Mount Resistors 3020-01103-0

Description
100 µOhms ±0.25% 25W Metal Element Chassis Mount Resistor
Request a Quote Datasheet
Description
100 µOhms ±0.25% 25W Metal Element Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 811-1097-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
811-1097-ND
Chassis Mount Resistors 811-1097-ND
100 µOhms ±0.25% 25W Metal Element Chassis Mount Resistor

100 µOhms ±0.25% 25W Metal Element Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 3020-01103-0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
3020-01103-0
Chassis Mount Resistors 3020-01103-0
RES CHAS MNT 100 UOHM .25% 25W

RES CHAS MNT 100 UOHM .25% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 811-1097-ND 3020-01103-0
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Rect. Case
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details