Murata Electronics Fixed Inductors 300LS-180K=P2

Description
18µH Unshielded Wirewound Inductor 125mA 1.77Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 125mA 1.77Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS1228CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS1228CT-ND
Fixed Inductors TKS1228CT-ND
18µH Unshielded Wirewound Inductor 125mA 1.77Ohm Max 1812 (4532 Metric)

18µH Unshielded Wirewound Inductor 125mA 1.77Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS1228CT-ND
Product Name Fixed Inductors
Operating Temperature -10 to 60 C (14 to 140 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers