Murata Electronics Fixed Inductors - 300HS-391J=P2 300HS-391J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037912-300HS-391J=P 2 Packaging: Tape & Reel (TR) Length: 4.5 mm Shielding: Unshielded Inductance: 680 µH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 1.93 MHz Height: 3.5 mm Current: 40 mA Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 14.6 Ω Case / Package: 1812 Case / Package: 4532 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Case Code (Imperial): 1812
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037912-300HS-391J=P 2 Packaging: Tape & Reel (TR) Length: 4.5 mm Shielding: Unshielded Inductance: 680 µH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 1.93 MHz Height: 3.5 mm Current: 40 mA Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 14.6 Ω Case / Package: 1812 Case / Package: 4532 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Case Code (Imperial): 1812
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 300HS-391J=P2 - 1037912-300HS-391J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 300HS-391J=P2
1037912-300HS-391J=P2
Fixed Inductors - 300HS-391J=P2 1037912-300HS-391J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037912-300HS-391J=P 2 Packaging: Tape & Reel (TR) Length: 4.5 mm Shielding: Unshielded Inductance: 680 µH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 1.93 MHz Height: 3.5 mm Current: 40 mA Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 14.6 Ω Case / Package: 1812 Case / Package: 4532 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Case Code (Imperial): 1812

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037912-300HS-391J=P2
Packaging: Tape & Reel (TR)
Length: 4.5 mm
Shielding: Unshielded
Inductance: 680 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ferrite
Self Resonant Frequency: 1.93 MHz
Height: 3.5 mm
Current: 40 mA
Width: 3.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 14.6 Ω
Case / Package: 1812
Case / Package: 4532
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Case Code (Imperial): 1812

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1037912-300HS-391J=P2
Product Name Fixed Inductors - 300HS-391J=P2
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details