Murata Electronics Fixed Inductors 300HS-331J=P2

Description
330µH Unshielded Wirewound Inductor 50mA 8.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 50mA 8.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS1243TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS1243TR-ND
Fixed Inductors TKS1243TR-ND
330µH Unshielded Wirewound Inductor 50mA 8.1Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 50mA 8.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS1243TR-ND
Product Name Fixed Inductors
Operating Temperature -10 to 60 C (14 to 140 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details