Win Source Part Number: 964363-29L332C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 2900L
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.124" (3.15mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: Nonstandard
DC Resistance (DCR): 25mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm)
Alternative Parts (Cross-Reference): ASPI-0602S-3R3M-T; ASPI-0602S-3R0M-T; SRN6045-3R3Y; SRU5028-3R3Y; NRS5030T3R3MMGJ; SLF7055T-3R3N3R3-3PF
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Power Solutions Inc.
Other Names: 811-1147-6,TUC29L332
Base Product Number: 29L
Product Status: Obsolete
3.3µH Shielded Wirewound Inductor 2.6A 25mOhm Max Nonstandard
FIXED IND 3.3UH 2.6A 25 MOHM SMD Product overview: 29L332C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.6A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.6A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-29L332C can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 964363-29L332C | 811-1147-2-ND | 71-29L332C |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 3.3UH 2.6A 25 MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |