Murata Power Solutions Fixed Inductors 29682C

Description
6.8µH Shielded Wirewound Inductor 2.1A 40mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 2.1A 40mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3577-2-ND
Fixed Inductors 811-3577-2-ND
6.8µH Shielded Wirewound Inductor 2.1A 40mOhm Max Nonstandard, Corner Terminals

6.8µH Shielded Wirewound Inductor 2.1A 40mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3577-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers