Murata Power Solutions Fixed Inductors 29334C

Description
330µH Shielded Wirewound Inductor 320mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 320mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1139-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1139-2-ND
Fixed Inductors 811-1139-2-ND
330µH Shielded Wirewound Inductor 320mA 1Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 320mA 1Ohm Max Nonstandard

Buy Now Datasheet
Power Inductor, 330Uh, 320Ma; Inductance Murata Power Solutions - 12N1304 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 320Ma; Inductance Murata Power Solutions
12N1304
Power Inductor, 330Uh, 320Ma; Inductance Murata Power Solutions 12N1304
POWER INDUCTOR, 330UH, 320MA; Inductance:330µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2900 Series; DC Resistance Max:1ohm; Inductance Tolerance:-; Product Length:7.2mm RoHS Compliant: Yes

POWER INDUCTOR, 330UH, 320MA; Inductance:330µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2900 Series; DC Resistance Max:1ohm; Inductance Tolerance:-; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1139-2-ND 12N1304
Product Name Fixed Inductors Power Inductor, 330Uh, 320Ma; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details