Murata Power Solutions Fixed Inductors 29333C

Description
33µH Shielded Wirewound Inductor 1A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1138-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1138-1-ND
Fixed Inductors 811-1138-1-ND
33µH Shielded Wirewound Inductor 1A 120mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1138-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1138-6-ND
Fixed Inductors 811-1138-6-ND
33µH Shielded Wirewound Inductor 1A 120mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1138-2-ND
Fixed Inductors 811-1138-2-ND
33µH Shielded Wirewound Inductor 1A 120mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 1A; Inductance Murata Power Solutions - 12N1303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1A; Inductance Murata Power Solutions
12N1303
Inductor, 33Uh, 1A; Inductance Murata Power Solutions 12N1303
INDUCTOR, 33UH, 1A; Inductance:33µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2900 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:-; Product Length:7.2mm; Series:2900 RoHS Compliant: Yes

INDUCTOR, 33UH, 1A; Inductance:33µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2900 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:-; Product Length:7.2mm; Series:2900 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1138-1-ND 12N1303
Product Name Fixed Inductors Inductor, 33Uh, 1A; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers