Murata Power Solutions Fixed Inductors 29332C

Description
FIXED IND 3.3UH 4A 28 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4A 28 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1137-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1137-6-ND
Fixed Inductors 811-1137-6-ND
FIXED IND 3.3UH 4A 28 MOHM SMD

FIXED IND 3.3UH 4A 28 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 811-1137-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1137-1-ND
Fixed Inductors 811-1137-1-ND
3.3µH Shielded Wirewound Inductor 4A 28mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1137-2-ND
Fixed Inductors 811-1137-2-ND
3.3µH Shielded Wirewound Inductor 4A 28mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4A 28mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, 4A; Inductance Murata Power Solutions - 12N1302 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4A; Inductance Murata Power Solutions
12N1302
Inductor, 3.3Uh, 4A; Inductance Murata Power Solutions 12N1302
INDUCTOR, 3.3UH, 4A; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2900 Series; Power Inductor Case:7.2mm x 7.2mm x 4mm; DC Resistance Max:0.028ohm; Series:2900 RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4A; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2900 Series; Power Inductor Case:7.2mm x 7.2mm x 4mm; DC Resistance Max:0.028ohm; Series:2900 RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, 4A, Shielded, Smd Rohs Compliant Murata - 50AJ6557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4A, Shielded, Smd Rohs Compliant Murata
50AJ6557
Inductor, 3.3Uh, 4A, Shielded, Smd Rohs Compliant Murata 50AJ6557
INDUCTOR, 3.3UH, 4A, SHIELDED, SMD ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 4A, SHIELDED, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1137-6-ND 12N1302 50AJ6557
Product Name Fixed Inductors Inductor, 3.3Uh, 4A; Inductance Murata Power Solutions Inductor, 3.3Uh, 4A, Shielded, Smd Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0280 ohms 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details