Murata Power Solutions Fixed Inductors 29222C

Description
2.2µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3575-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3575-1-ND
Fixed Inductors 811-3575-1-ND
2.2µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard, Corner Terminals

2.2µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 811-3575-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3575-6-ND
Fixed Inductors 811-3575-6-ND
2.2µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard, Corner Terminals

2.2µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 811-3575-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3575-2-ND
Fixed Inductors 811-3575-2-ND
2.2µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard, Corner Terminals

2.2µH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3575-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details