Murata Power Solutions Fixed Inductors 29105C

Description
1mH Shielded Wirewound Inductor 180mA 4.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 180mA 4.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1136-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1136-2-ND
Fixed Inductors 811-1136-2-ND
1mH Shielded Wirewound Inductor 180mA 4.1Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 180mA 4.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1136-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1136-1-ND
Fixed Inductors 811-1136-1-ND
1mH Shielded Wirewound Inductor 180mA 4.1Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 180mA 4.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1136-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1136-6-ND
Fixed Inductors 811-1136-6-ND
1mH Shielded Wirewound Inductor 180mA 4.1Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 180mA 4.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-1136-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details