Murata Power Solutions Fixed Inductors 29104C

Description
100µH Shielded Wirewound Inductor 530mA 360mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 530mA 360mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1135-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1135-2-ND
Fixed Inductors 811-1135-2-ND
100µH Shielded Wirewound Inductor 530mA 360mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1135-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1135-6-ND
Fixed Inductors 811-1135-6-ND
100µH Shielded Wirewound Inductor 530mA 360mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1135-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1135-1-ND
Fixed Inductors 811-1135-1-ND
100µH Shielded Wirewound Inductor 530mA 360mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 360mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 530Ma, Smd; Inductance Murata Power Solutions - 12N1294 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 530Ma, Smd; Inductance Murata Power Solutions
12N1294
Inductor, 100Uh, 530Ma, Smd; Inductance Murata Power Solutions 12N1294
INDUCTOR, 100UH, 530mA, SMD; Inductance:100µH; RMS Current (Irms):530mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2900 Series; DC Resistance Max:0.36ohm; Inductance Tolerance:-; Product Length:7.2mm RoHS Compliant: Yes

INDUCTOR, 100UH, 530mA, SMD; Inductance:100µH; RMS Current (Irms):530mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2900 Series; DC Resistance Max:0.36ohm; Inductance Tolerance:-; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1135-2-ND 12N1294
Product Name Fixed Inductors Inductor, 100Uh, 530Ma, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.3600 ohms 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624116-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 2567689 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-30N 0402DC-30NXJRW , 0402DC-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details