Murata Power Solutions Fixed Inductors 29103C

Description
10µH Shielded Wirewound Inductor 1.8A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.8A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1134-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1134-2-ND
Fixed Inductors 811-1134-2-ND
10µH Shielded Wirewound Inductor 1.8A 45mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1134-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1134-1-ND
Fixed Inductors 811-1134-1-ND
10µH Shielded Wirewound Inductor 1.8A 45mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1134-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1134-6-ND
Fixed Inductors 811-1134-6-ND
10µH Shielded Wirewound Inductor 1.8A 45mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.8A 45mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, 1.8A; Inductance Murata Power Solutions - 12N1293 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 1.8A; Inductance Murata Power Solutions
12N1293
Power Inductor, 10Uh, 1.8A; Inductance Murata Power Solutions 12N1293
POWER INDUCTOR, 10UH, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:2900 Series; DC Resistance Max:0.045ohm; Inductance Tolerance:-; Product Length:7.2mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:2900 Series; DC Resistance Max:0.045ohm; Inductance Tolerance:-; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1134-2-ND 12N1293
Product Name Fixed Inductors Power Inductor, 10Uh, 1.8A; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details