Murata Power Solutions Fixed Inductors 27T683C

Description
68µH Unshielded Wirewound Inductor 280mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 280mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2593-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2593-2-ND
Fixed Inductors 811-2593-2-ND
68µH Unshielded Wirewound Inductor 280mA 2.5Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 280mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, 280Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 280Ma, 20%, Smd; Inductance Murata Power Solutions
83T6069
Inductor, 68Uh, 280Ma, 20%, Smd; Inductance Murata Power Solutions 83T6069
INDUCTOR, 68UH, 280mA, 20%, SMD; Inductance:68µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:2.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, 280mA, 20%, SMD; Inductance:68µH; RMS Current (Irms):280mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:2.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2593-2-ND 83T6069
Product Name Fixed Inductors Inductor, 68Uh, 280Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details