Murata Power Solutions Fixed Inductors 27T682C

Description
6.8µH Unshielded Wirewound Inductor 850mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 850mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2587-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2587-2-ND
Fixed Inductors 811-2587-2-ND
6.8µH Unshielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 850Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 850Ma, 20%, Smd; Inductance Murata Power Solutions
83T6068
Inductor, 6.8Uh, 850Ma, 20%, Smd; Inductance Murata Power Solutions 83T6068
INDUCTOR, 6.8UH, 850mA, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):850mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.32ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, 850mA, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):850mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.32ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2587-2-ND 83T6068
Product Name Fixed Inductors Inductor, 6.8Uh, 850Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details