Murata Power Solutions Fixed Inductors 27T334C

Description
330µH Unshielded Wirewound Inductor 130mA 15Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 130mA 15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2597-2-ND
Fixed Inductors 811-2597-2-ND
330µH Unshielded Wirewound Inductor 130mA 15Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 130mA 15Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 330Uh, 130Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 130Ma, 20%, Smd; Inductance Murata Power Solutions
83T6065
Inductor, 330Uh, 130Ma, 20%, Smd; Inductance Murata Power Solutions 83T6065
INDUCTOR, 330UH, 130mA, 20%, SMD; Inductance:330µH; RMS Current (Irms):130mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 330UH, 130mA, 20%, SMD; Inductance:330µH; RMS Current (Irms):130mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2597-2-ND 83T6065
Product Name Fixed Inductors Inductor, 330Uh, 130Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 2567579 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details