Murata Power Solutions Fixed Inductors 27T333C

Description
33µH Unshielded Wirewound Inductor 400mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 400mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2591-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2591-2-ND
Fixed Inductors 811-2591-2-ND
33µH Unshielded Wirewound Inductor 400mA 1.3Ohm Max Nonstandard

33µH Unshielded Wirewound Inductor 400mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 400Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 400Ma, 20%, Smd; Inductance Murata Power Solutions
83T6064
Inductor, 33Uh, 400Ma, 20%, Smd; Inductance Murata Power Solutions 83T6064
INDUCTOR, 33UH, 400mA, 20%, SMD; Inductance:33µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:1.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, 400mA, 20%, SMD; Inductance:33µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:1.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2591-2-ND 83T6064
Product Name Fixed Inductors Inductor, 33Uh, 400Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers