Murata Power Solutions Fixed Inductors 27T224C

Description
220µH Unshielded Wirewound Inductor 150mA 7Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 150mA 7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2596-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2596-2-ND
Fixed Inductors 811-2596-2-ND
220µH Unshielded Wirewound Inductor 150mA 7Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 150mA 7Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 220Uh, 150Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 150Ma, 20%, Smd; Inductance Murata Power Solutions
83T6062
Inductor, 220Uh, 150Ma, 20%, Smd; Inductance Murata Power Solutions 83T6062
INDUCTOR, 220UH, 150mA, 20%, SMD; Inductance:220µH; RMS Current (Irms):150mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220UH, 150mA, 20%, SMD; Inductance:220µH; RMS Current (Irms):150mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:7ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2596-2-ND 83T6062
Product Name Fixed Inductors Inductor, 220Uh, 150Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details