Murata Power Solutions Fixed Inductors 27T223C

Description
22µH Unshielded Wirewound Inductor 500mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 500mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2590-2-ND
Fixed Inductors 811-2590-2-ND
22µH Unshielded Wirewound Inductor 500mA 850mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 500mA 850mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 500Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 500Ma, 20%, Smd; Inductance Murata Power Solutions
83T6061
Inductor, 22Uh, 500Ma, 20%, Smd; Inductance Murata Power Solutions 83T6061
INDUCTOR, 22UH, 500mA, 20%, SMD; Inductance:22µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.85ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, 500mA, 20%, SMD; Inductance:22µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.85ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2590-2-ND 83T6061
Product Name Fixed Inductors Inductor, 22Uh, 500Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details