Murata Power Solutions Fixed Inductors 27T222C

Description
2.2µH Unshielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2584-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2584-2-ND
Fixed Inductors 811-2584-2-ND
2.2µH Unshielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 1.4A, 20%, Smd; Inductance Murata Power Solutions - 83T6060 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.4A, 20%, Smd; Inductance Murata Power Solutions
83T6060
Inductor, 2.2Uh, 1.4A, 20%, Smd; Inductance Murata Power Solutions 83T6060
INDUCTOR, 2.2UH, 1.4A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.4A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2584-2-ND 83T6060
Product Name Fixed Inductors Inductor, 2.2Uh, 1.4A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details