Murata Power Solutions Fixed Inductors 27T154C

Description
150µH Unshielded Wirewound Inductor 170mA 5Ohm Max Nonstandard
Request a Quote
Description
150µH Unshielded Wirewound Inductor 170mA 5Ohm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions 2700T series inductor, with a part number of 83T6059, features an inductance of 150OºH and a maximum DC current rating of 170mA. It has a tolerance of ±20% and a maximum DC resistance of 5Ω. This surface-mount device is designed for applications requiring a low-profile component, making it suitable for use in handheld devices and DC-DC converters. The inductor is RoHS compliant and is supplied in tape and reel packaging for automated assembly. It operates within a temperature range of -40°C to 125°C and can withstand peak reflow solder temperatures of up to 260°C.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions 2700T series inductor, with a part number of 83T6059, features an inductance of 150OºH and a maximum DC current rating of 170mA. It has a tolerance of ±20% and a maximum DC resistance of 5Ω. This surface-mount device is designed for applications requiring a low-profile component, making it suitable for use in handheld devices and DC-DC converters. The inductor is RoHS compliant and is supplied in tape and reel packaging for automated assembly. It operates within a temperature range of -40°C to 125°C and can withstand peak reflow solder temperatures of up to 260°C.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2595-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2595-2-ND
Fixed Inductors 811-2595-2-ND
150µH Unshielded Wirewound Inductor 170mA 5Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 170mA 5Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 150Uh, 170Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 170Ma, 20%, Smd; Inductance Murata Power Solutions
83T6059
Inductor, 150Uh, 170Ma, 20%, Smd; Inductance Murata Power Solutions 83T6059
INDUCTOR, 150UH, 170mA, 20%, SMD; Inductance:150µH; RMS Current (Irms):170mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 150UH, 170mA, 20%, SMD; Inductance:150µH; RMS Current (Irms):170mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2595-2-ND 83T6059
Product Name Fixed Inductors Inductor, 150Uh, 170Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details