Murata Power Solutions Fixed Inductors 27T153C

Description
15µH Unshielded Wirewound Inductor 600mA 550mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 600mA 550mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2589-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2589-2-ND
Fixed Inductors 811-2589-2-ND
15µH Unshielded Wirewound Inductor 600mA 550mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 600mA 550mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 600Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6058 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 600Ma, 20%, Smd; Inductance Murata Power Solutions
83T6058
Inductor, 15Uh, 600Ma, 20%, Smd; Inductance Murata Power Solutions 83T6058
INDUCTOR, 15UH, 600mA, 20%, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.55ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 600mA, 20%, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.55ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2589-2-ND 83T6058
Product Name Fixed Inductors Inductor, 15Uh, 600Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details