Murata Power Solutions Fixed Inductors 27T102C

Description
1µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2582-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2582-2-ND
Fixed Inductors 811-2582-2-ND
1µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 2A, 20%, Smd; Inductance Murata Power Solutions - 83T6054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 2A, 20%, Smd; Inductance Murata Power Solutions
83T6054
Inductor, 1Uh, 2A, 20%, Smd; Inductance Murata Power Solutions 83T6054
INDUCTOR, 1UH, 2A, 20%, SMD; Inductance:1µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20%; Product Width:5.4mmRoHS Compliant: Yes

INDUCTOR, 1UH, 2A, 20%, SMD; Inductance:1µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700T Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20%; Product Width:5.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2582-2-ND 83T6054
Product Name Fixed Inductors Inductor, 1Uh, 2A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details