Murata Power Solutions Fixed Inductors 27684C

Description
680µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2580-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2580-2-ND
Fixed Inductors 811-2580-2-ND
680µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 680Uh, 140Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6084 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 140Ma, 20%, Smd; Inductance Murata Power Solutions
83T6084
Inductor, 680Uh, 140Ma, 20%, Smd; Inductance Murata Power Solutions 83T6084
INDUCTOR, 680UH, 140mA, 20%, SMD; Inductance:680µH; RMS Current (Irms):140mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:8.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680UH, 140mA, 20%, SMD; Inductance:680µH; RMS Current (Irms):140mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:8.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2580-2-ND 83T6084
Product Name Fixed Inductors Inductor, 680Uh, 140Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers