Murata Power Solutions Fixed Inductors 27683C

Description
68µH Unshielded Wirewound Inductor 420mA 900mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 420mA 900mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2574-2-ND
Fixed Inductors 811-2574-2-ND
68µH Unshielded Wirewound Inductor 420mA 900mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 420mA 900mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, 420Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 420Ma, 20%, Smd; Inductance Murata Power Solutions
83T6083
Inductor, 68Uh, 420Ma, 20%, Smd; Inductance Murata Power Solutions 83T6083
INDUCTOR, 68UH, 420mA, 20%, SMD; Inductance:68µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, 420mA, 20%, SMD; Inductance:68µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2574-2-ND 83T6083
Product Name Fixed Inductors Inductor, 68Uh, 420Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details