Murata Power Solutions Fixed Inductors 27682C

Description
6.8µH Unshielded Wirewound Inductor 1.4A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 1.4A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2568-2-ND
Fixed Inductors 811-2568-2-ND
6.8µH Unshielded Wirewound Inductor 1.4A 130mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.4A 130mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 1.4A, 20%, Smd; Inductance Murata Power Solutions - 83T6082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.4A, 20%, Smd; Inductance Murata Power Solutions
83T6082
Inductor, 6.8Uh, 1.4A, 20%, Smd; Inductance Murata Power Solutions 83T6082
INDUCTOR, 6.8UH, 1.4A, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.4A, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2568-2-ND 83T6082
Product Name Fixed Inductors Inductor, 6.8Uh, 1.4A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers