Murata Power Solutions Fixed Inductors 27474C

Description
470µH Unshielded Wirewound Inductor 160mA 6.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 160mA 6.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2579-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2579-2-ND
Fixed Inductors 811-2579-2-ND
470µH Unshielded Wirewound Inductor 160mA 6.5Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 160mA 6.5Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, 160Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 160Ma, 20%, Smd; Inductance Murata Power Solutions
83T6081
Inductor, 470Uh, 160Ma, 20%, Smd; Inductance Murata Power Solutions 83T6081
INDUCTOR, 470UH, 160mA, 20%, SMD; Inductance:470µH; RMS Current (Irms):160mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:6.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470UH, 160mA, 20%, SMD; Inductance:470µH; RMS Current (Irms):160mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:6.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2579-2-ND 83T6081
Product Name Fixed Inductors Inductor, 470Uh, 160Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers