Murata Power Solutions Fixed Inductors 27472C

Description
4.7µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2567-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2567-1-ND
Fixed Inductors 811-2567-1-ND
4.7µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard, 2 Lead

4.7µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 811-2567-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2567-2-ND
Fixed Inductors 811-2567-2-ND
4.7µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard, 2 Lead

4.7µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Inductor, 4.7Uh, 1.6A, 20%, Smd; Inductance Murata Power Solutions - 83T6079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.6A, 20%, Smd; Inductance Murata Power Solutions
83T6079
Inductor, 4.7Uh, 1.6A, 20%, Smd; Inductance Murata Power Solutions 83T6079
INDUCTOR, 4.7UH, 1.6A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.6A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2567-1-ND 83T6079
Product Name Fixed Inductors Inductor, 4.7Uh, 1.6A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details