Murata Power Solutions Fixed Inductors 27334C

Description
330µH Unshielded Wirewound Inductor 190mA 4.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 190mA 4.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2578-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2578-2-ND
Fixed Inductors 811-2578-2-ND
330µH Unshielded Wirewound Inductor 190mA 4.5Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 190mA 4.5Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 330Uh, 190Ma, 20%, Smd; Inductance Murata Power Solutions - 83T6078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 190Ma, 20%, Smd; Inductance Murata Power Solutions
83T6078
Inductor, 330Uh, 190Ma, 20%, Smd; Inductance Murata Power Solutions 83T6078
INDUCTOR, 330UH, 190mA, 20%, SMD; Inductance:330µH; RMS Current (Irms):190mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:4.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 330UH, 190mA, 20%, SMD; Inductance:330µH; RMS Current (Irms):190mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:2700 Series; DC Resistance Max:4.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2578-2-ND 83T6078
Product Name Fixed Inductors Inductor, 330Uh, 190Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers